The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm and low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS output with a SoftEdge™ option for EMI reduction, supports voltage control, standby, and output enable modes, and operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V. The device is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, with an operating temperature range of -40°C to +85°C for industrial use. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, and is Pb-free, RoHS, and REACH compliant with a silicon reliability rating of 2 FIT.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AI-2E-30E0-40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 40 MHz |