The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with a frequency stability of ±5 ppm over the operating temperature range. It features LVCMOS-compatible output with a SoftEdge™ option for EMI reduction, and is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating supply voltages include 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V. The device supports voltage control with a pull range of ±12.5 ppm and complies with Pb-free, RoHS, and REACH standards. It meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards, with an operating temperature range of -40°C to +85°C for industrial use. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and initial tolerance is ±1.5 ppm at 25°C.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AC-GE-18N0-19.200000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 19.2 MHz |