SiTime Corporation Oscillators SIT5000AC-8E-33N0-12.000000T

Description
12MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT5000AC-8E-33N0-12.000000T-ND - DigiKey
Thief River Falls, MN, United States
12MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

12MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT5000AC-8E-33N0-12.000000T-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA000185AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details