SiTime Corporation TCXOs SiT5000AC-3E-33E0-10.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote Datasheet
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AC-3E-33E0-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AC-3E-33E0-10.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-32147-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1027-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details