SiTime Corporation TCXOs SiT5000AC-2E-33VQ-38.400000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability of ±5 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS output with a SoftEdge™ option for EMI reduction, supports voltage control and standby modes, and operates on supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Available in 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it meets MIL-STD-883F and JESD22 standards with MSL1 moisture sensitivity. The part number SiT5000AC-2E-33VQ-38.400000 specifies a 38.4 MHz variant at 3.3 V with an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability of ±5 ppm and phase jitter of 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS output with a SoftEdge™ option for EMI reduction, supports voltage control and standby modes, and operates on supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Available in 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it meets MIL-STD-883F and JESD22 standards with MSL1 moisture sensitivity. The part number SiT5000AC-2E-33VQ-38.400000 specifies a 38.4 MHz variant at 3.3 V with an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AC-2E-33VQ-38.400000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AC-2E-33VQ-38.400000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.175000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.75E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details