220 to 625 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3922AI-2BF-25NM250.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 10 ppm |