The SiT3921 is a digitally controlled differential oscillator (DCXO) offering output frequencies from 1 MHz to 220 MHz with factory-programmable
1 to 220 MHz, Differential Digitally-controlled
MEMS OSC DCXO 100.000000 MHZ LVP
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT3921AI-1D2-33NB100.000000 | 1473-SIT3921AI-1D2-33NB100.000000TR-ND |
| Product Name | Digitally Controlled Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |