SiTime Corporation Digitally Controlled Oscillators SiT3907AI-D2-33NY-25.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907 is a digitally controlled oscillator (DCXO) generating frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 ppm and linearity ≤0.01%. It is available in 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin) packages. Operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and provides LVCMOS/LVTTL outputs. Frequency stability is ±25 ppm over temperature, voltage, and load, with ±5 ppm aging over 10 years. Industrial temperature range is -40 °C to +85 °C; commercial is -20 °C to +70 °C. Frequency control uses a single-pin tri-level interface with two modes offering 1 ppb to 50 ppb resolution. Start-up time is 6 to 10 ms, and output drive strength is programmable to reduce EMI. Reliability is 2 FIT. Meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT3907 is a digitally controlled oscillator (DCXO) generating frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 ppm and linearity ≤0.01%. It is available in 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin) packages. Operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and provides LVCMOS/LVTTL outputs. Frequency stability is ±25 ppm over temperature, voltage, and load, with ±5 ppm aging over 10 years. Industrial temperature range is -40 °C to +85 °C; commercial is -20 °C to +70 °C. Frequency control uses a single-pin tri-level interface with two modes offering 1 ppb to 50 ppb resolution. Start-up time is 6 to 10 ms, and output drive strength is programmable to reduce EMI. Reliability is 2 FIT. Meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AI-D2-33NY-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AI-D2-33NY-25.000000
Digitally Controlled Oscillators SiT3907AI-D2-33NY-25.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AI-D2-33NY-25.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details