SiTime Corporation Oscillators SIT3907AI-C2-25NB-210.000000T

Description
210MHz DCXO LVCMOS, LVTTL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
210MHz DCXO LVCMOS, LVTTL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT3907AI-C2-25NB-210.000000T-ND - DigiKey
Thief River Falls, MN, United States
210MHz DCXO LVCMOS, LVTTL Oscillator 2.5V 6-SMD, No Lead

210MHz DCXO LVCMOS, LVTTL Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT3907AI-C2-25NB-210.000000T-ND
Product Name Oscillators
Oscillator Type DCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers