The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with a programmable output frequency from 1 MHz to 220 MHz and a pull range up to ±1600 ppm. It is available in three packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). Operation is supported at supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm. The device uses a tri-level serial interface for dynamic frequency adjustment, has a start-up time of 6 to 10 ms, and exhibits a RMS phase jitter of 0.6 to 1 ps over a 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F, JESD22, and MSL1 standards and operates in extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-D3-33NE-10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |