SiTime Corporation Oscillators SIT3907AC-CF133NM-48.000000T

Description
48MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
48MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT3907AC-CF133NM-48.000000T-ND - DigiKey
Thief River Falls, MN, United States
48MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

48MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT3907AC-CF133NM-48.000000T-ND
Product Name Oscillators
Oscillator Type DCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillator Crystal - 510ABA148M500AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 296-47539-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers