The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with a frequency range of 1 MHz to 220 MHz and programmable pull ranges up to ±1600 PPM. Available in 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin) packages, it operates with LVCMOS/LVTTL output and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Frequency stability is ±10 PPM, ±25 PPM, or ±50 PPM, with aging of ±5 PPM over 10 years. Temperature range is -20°C to +70°C (commercial) or -40°C to +85°C (industrial). It uses a single-pin digital interface for smooth frequency updates without output interruption, and has a start-up time of 6 ms to 10 ms. RMS period jitter is 1.5 ps to 3 ps. It meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-CF-18NB-25.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |