SiTime Corporation Digitally Controlled Oscillators SiT3907AC-2F-33NM-8.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with a programmable output frequency from 1 MHz to 220 MHz. It offers selectable pull ranges up to ±1600 ppm and linearity of ≤0.01%. Available in three packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). It operates from -40 °C to +85 °C with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device uses a 1-pin tri-level serial interface for frequency control and has LVCMOS/LVTTL-compatible outputs. Frequency stability is ±10 ppm, ±25 ppm, or ±50 ppm. RMS period jitter is 1.5 to 3 ps at 20 MHz, and phase jitter is 0.6 to 1 ps. It meets MIL-STD-883F and JESD22 standards for environmental resilience and is rated MSL1.

Datasheet Summary
Powered by GS/AI

The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with a programmable output frequency from 1 MHz to 220 MHz. It offers selectable pull ranges up to ±1600 ppm and linearity of ≤0.01%. Available in three packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). It operates from -40 °C to +85 °C with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device uses a 1-pin tri-level serial interface for frequency control and has LVCMOS/LVTTL-compatible outputs. Frequency stability is ±10 ppm, ±25 ppm, or ±50 ppm. RMS period jitter is 1.5 to 3 ps at 20 MHz, and phase jitter is 0.6 to 1 ps. It meets MIL-STD-883F and JESD22 standards for environmental resilience and is rated MSL1.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AC-2F-33NM-8.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AC-2F-33NM-8.000000
Digitally Controlled Oscillators SiT3907AC-2F-33NM-8.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AC-2F-33NM-8.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details