The SiT3907 is a high-precision digitally controlled oscillator (DCXO) that generates frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 ppm. It supports LVCMOS/LVTTL output levels and offers three package options: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). The part operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges and accepts supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It includes a 1-pin digital programming interface for non-disruptive frequency adjustment, with linearity of 0.01% and RMS phase jitter as low as 0.6 ps. The device is qualified to MIL-STD-883F, JESD22-A104, and MSL1 moisture sensitivity standards.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-2F-18NZ-62.500000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |