The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with a programmable output frequency from 1 MHz to 220 MHz, offering pull ranges up to ±1600 PPM and superior linearity of ≤0.01%. It supports three industry-standard packages: 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), and 7.0 mm × 5.0 mm (6-pin). The device operates from 1.71 V to 3.63 V, with frequency stability of ±10 PPM, ±25 PPM, or ±50 PPM, and aging of ±5 PPM over 10 years. It features LVCMOS/LVTTL-compati
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-2F-18NB-60.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |