The SiT3907 is a high-precision digitally controlled oscillator (DCXO) with an output frequency range of 1 MHz to 220 MHz, packaged in a 4-pin 3.2 mm × 2.5 mm surface-mount case. It supports programmable pull ranges up to ±1600 ppm with ≤0.01% linearity and operates with LVCMOS/LVTTL-compati
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-23-33NZ-27.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |