SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) covering 80.000001 MHz to 220 MHz with frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm depending on temperature range, and adjustable pull range from ±25 ppm to ±1600 ppm. It features LVCMOS/LVTTL-compati
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AI-D2-33SG-100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |