The SIT3809 is an 80 MHz to 220 MHz MEMS VCXO with LVCMOS/LVTTL output, available in 2.5 mm x 2.0 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm packages. It provides frequency stability of ±10 ppm and pull range options from ±25 ppm to ±1600 ppm with ≤1% linearity. Operating temperature ranges are -20°C to +70°C (extended commercial) and -40°C to +85°C (industrial). Supply voltages include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 30-36 mA. Control voltage input ranges from 0.1V to 3.2V depending on Vdd, with 100 kΩ input impedance. RMS period jitter is 1.5-3 ps at 156.25 MHz. It meets RoHS and REACH compliance and is a pin-to-pin replacement for quartz VCXOs.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3809AI-D2-33NG-125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |