SiTime Corporation Voltage-Controlled Oscillators SiT3809AI-23-33NG-156.000000

Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3809 is a MEMS VCXO generating frequencies from 80.000001 MHz to 220 MHz with ±10 ppm stability and pull ranges up to ±1600 ppm, intended as a pin-to-pin quartz replacement. It is offered in four surface-mount packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with LVCMOS/LVTTL outputs. Operating temperatures span -40°C to +85°C (industrial) or -20°C to +70°C (extended commercial). Supply voltages are 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Control voltage input impedance is 100 kΩ, and linearity is ≤1%. Power consumption is 30-36 mA depending on Vdd and frequency. It meets RoHS, REACH, and MSL1 standards, and is qualified to MIL-STD-883F and JESD22.

Datasheet Summary
Powered by GS/AI

SiT3809 is a MEMS VCXO generating frequencies from 80.000001 MHz to 220 MHz with ±10 ppm stability and pull ranges up to ±1600 ppm, intended as a pin-to-pin quartz replacement. It is offered in four surface-mount packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all with LVCMOS/LVTTL outputs. Operating temperatures span -40°C to +85°C (industrial) or -20°C to +70°C (extended commercial). Supply voltages are 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Control voltage input impedance is 100 kΩ, and linearity is ≤1%. Power consumption is 30-36 mA depending on Vdd and frequency. It meets RoHS, REACH, and MSL1 standards, and is qualified to MIL-STD-883F and JESD22.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3809AI-23-33NG-156.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3809AI-23-33NG-156.000000
Voltage-Controlled Oscillators SiT3809AI-23-33NG-156.000000
80 MHz to 220 MHz MEMS VCXO

80 MHz to 220 MHz MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3809AI-23-33NG-156.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1566AC-JV-XXE-32.768DTR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details