The SiT3809 is a MEMS VCXO generating 80.000001 MHz to 220 MHz with ±10 ppm frequency stability, designed as a drop-in replacement for quartz-based VCXOs. It is available in four packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with LVCMOS/LVTTL outputs. Pull range options range from ±25 ppm to ±1600 ppm with ≤1% linearity. Supported supply voltages are 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption up to 36 mA. Operating temperature ranges are -20°C to +70°C (extended commercial) and -40°C to +85°C (industrial). Aging is ±5 ppm over 10 years at 25°C. It is RoHS and REACH compliant and meets MIL-STD-883F and JESD22 environmental standards.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AC-GF-33NM-82.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 2.5x2.0 |