80 MHz to 220 MHz MEMS voltage-controlled oscillator with 6 decimal place frequency accuracy, LVCMOS/LVTTL output, and frequency stability of ±10 ppm, ±25 ppm, or ±50 ppm across industrial or extended commercial temperature ranges. Available in four industry-standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, or 7.0 mm × 5.0 mm. Supports pull ranges from ±25 ppm to ±1600 ppm with ≤1% linearity, and operates on supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
80 MHz to 220 MHz MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3809AC-DF-33EX-125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |