SiTime Corporation Voltage-Controlled Oscillators SiT3809AC-D2-33EE-125.000000

Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) operating from 80.000001 MHz to 220 MHz with frequency stability as tight as ±10 ppm and pull range options from ±25 ppm to ±1600 ppm. It features LVCMOS/LVTTL-compatible output, supports industrial and extended commercial temperature ranges (-40°C to +85°C and -20°C to +70°C), and is available in four industry-standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with 4-pin or 6-pin configurations. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with typical current consumption of 30-36 mA. It offers superior pull range linearity of ≤1%, programmable control voltage input from 0.1 V to Vdd, and meets RoHS, REACH, and MSL1 standards. RMS period jitter is 1.5-3 ps, and startup time is up to 10 ms. The part is Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) operating from 80.000001 MHz to 220 MHz with frequency stability as tight as ±10 ppm and pull range options from ±25 ppm to ±1600 ppm. It features LVCMOS/LVTTL-compatible output, supports industrial and extended commercial temperature ranges (-40°C to +85°C and -20°C to +70°C), and is available in four industry-standard packages: 2.5 mm × 2.0 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with 4-pin or 6-pin configurations. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with typical current consumption of 30-36 mA. It offers superior pull range linearity of ≤1%, programmable control voltage input from 0.1 V to Vdd, and meets RoHS, REACH, and MSL1 standards. RMS period jitter is 1.5-3 ps, and startup time is up to 10 ms. The part is Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3809AC-D2-33EE-125.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3809AC-D2-33EE-125.000000
Voltage-Controlled Oscillators SiT3809AC-D2-33EE-125.000000
80 MHz to 220 MHz MEMS VCXO

80 MHz to 220 MHz MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3809AC-D2-33EE-125.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details