The SiT3808 is a MEMS VCXO generating frequencies from 1 MHz to 80 MHz with six-decimal accuracy and ±10 ppm frequency stability. It is available in four packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with 4-pin or 6-pin configurations. Operating temperature ranges from −40°C to +85°C (industrial) or −20°C to +70°C (extended commercial). Pull range options extend from ±25 ppm to ±1600 ppm with ≤1% linearity. It supports LVCMOS/LVTTL outputs and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, drawing 29 mA to 33 mA at 20 MHz. Control voltage input impedance is 100 kΩ with 5 pF capacitance. The device meets RoHS and REACH compliance and is qualified to MIL-STD-883F, JESD22, and MSL1 standards.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AIFDF-33EB-80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |