SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) operating from 1 MHz to 80 MHz with frequency stability as tight as ±10 ppm and pull range options from ±25 ppm to ±1600 ppm. It provides LVCMOS/LVTTL compatible output and is available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm. The device supports industrial temperature range (-40 °C to +85 °C) and extended commercial temperature range (-20 °C to +70 °C), with superior pull range linearity of ≤1%. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AI-D2-33EE-24.576000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |