SiTime Corporation Voltage-Controlled Oscillators SiT3808AI-C2-33EE-8.000000

Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Description
1 MHz to 80 MHz High Performance MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3808AI-C2-33EE-8.000000 is a 1 MHz to 80 MHz high-performance MEMS VCXO with LVCMOS/LVTTL output, available in industrial temperature range (-40 °C to +85 °C), and offers frequency stability of ±10 ppm with a pull range of ±300 ppm. It supports supply voltages of 2.5 V, 2.8 V, or 3.3 V and comes in a 5.0 mm x 3.2 mm 6-pin package. The control voltage input impedance is 100 kΩ, with a maximum linearity of 1%. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, and meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling.

Datasheet Summary
Powered by GS/AI

SiT3808AI-C2-33EE-8.000000 is a 1 MHz to 80 MHz high-performance MEMS VCXO with LVCMOS/LVTTL output, available in industrial temperature range (-40 °C to +85 °C), and offers frequency stability of ±10 ppm with a pull range of ±300 ppm. It supports supply voltages of 2.5 V, 2.8 V, or 3.3 V and comes in a 5.0 mm x 3.2 mm 6-pin package. The control voltage input impedance is 100 kΩ, with a maximum linearity of 1%. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, and meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3808AI-C2-33EE-8.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3808AI-C2-33EE-8.000000
Voltage-Controlled Oscillators SiT3808AI-C2-33EE-8.000000
1 MHz to 80 MHz High Performance MEMS VCXO

1 MHz to 80 MHz High Performance MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3808AI-C2-33EE-8.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details