The SiT3808 is a high-performance MEMS VCXO offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm, featuring LVCMOS/LVTTL output and superior linearity of ≤1%. It is available in four standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device supports supply voltages of 1.71 V to 3.63 V, draws 29 mA to 33 mA at 20 MHz depending on supply, and meets RoHS and REACH compliance standards. It is a pin-to-pin replacement for quartz VCXOs and includes features such as optional output enable and standby modes.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-G3-33NZ-30.000000 |
| Product Name | Voltage Controlled Oscillators |
| Package / Form Factor | 2.5x2.0 |