The SiT3808 is a high-performance MEMS voltage-controlled crystal oscillator (VCXO) offering frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges up to ±1600 ppm. It features ≤1% pull range linearity, LVCMOS/LVTTL compatible outputs, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. Available in four standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all supporting supply voltages of 1.71 V to 3.63 V. The device complies with RoHS and REACH standards and exhibits RMS period jitter of 1.5 ps to 3 ps depending on supply voltage. Pinout configurations include 4-pin and 6-pin options with integrated control voltage input, standby mode, and output enable functionality.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AC-D2-33EE-50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |