The SiT3808 is a 1 MHz to 80 MHz high-performance MEMS voltage-controlled crystal oscillator (VCXO) offering ±10 ppm frequency stability and pull ranges from ±25 ppm to ±1600 ppm with ≤1% linearity. It supports industry-standard packages including 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, with LVCMOS/LVTTL output and operational temperatures from -40°C to +85°C for industrial use. The device is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. It is pin-compatible with quartz VCXOs and operates across supply voltages of 1.71 V to 3.63 V.
1 MHz to 80 MHz High Performance MEMS VCXO
16MHz VCXO LVCMOS, LVTTL Oscillator 3.3V 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT3808AC-22-33NX-16.000000 | 1473-SIT3808AC-22-33NX-16.000000-ND |
| Product Name | Voltage-Controlled Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 4-SMD, No Lead |
| Frequency | 16 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |