The SiT3807 series is a standard frequency MEMS VCXO offering 30 fixed frequencies between 1.544 MHz and 49.152 MHz, designed as a pin-to-pin replacement for quartz VCXOs. It provides frequency stability as tight as ±25 ppm and pull range options from ±25 ppm to ±200 ppm, with superior linearity of ≤1%. Available in four industry-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, all with LVCMOS/LVTTL compatible outputs. Operating temperatures span -40°C to +85°C for industrial use and -20°C to +70°C for extended commercial. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 29-33 mA depending on voltage and load. The device meets RoHS, REACH, and halogen-free standards, and is qualified to MIL-STD-883F, JESD22, and MSL1.
Standard Frequency MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3807AC-D2-33NE-12.352000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |