SiTime Corporation Voltage-Controlled Oscillators SiT3807AC-C2-25EH-25.000000

Description
Standard Frequency MEMS VCXO
Request a Quote
Description
Standard Frequency MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3807 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) offering 30 fixed frequencies between 1.544 MHz and 49.152 MHz, with frequency stability of ±25 ppm and pull range options from ±25 ppm to ±200 ppm. It features LVCMOS/LVTTL-compatible output, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. It provides superior pull range linearity of ≤1% and includes pin-to-pin compatibility with quartz-based VCXOs.

Datasheet Summary
Powered by GS/AI

SiT3807 is a standard frequency MEMS voltage-controlled crystal oscillator (VCXO) offering 30 fixed frequencies between 1.544 MHz and 49.152 MHz, with frequency stability of ±25 ppm and pull range options from ±25 ppm to ±200 ppm. It features LVCMOS/LVTTL-compatible output, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in four industry-standard packages: 2.7 mm × 2.4 mm, 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, all RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. It provides superior pull range linearity of ≤1% and includes pin-to-pin compatibility with quartz-based VCXOs.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3807AC-C2-25EH-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3807AC-C2-25EH-25.000000
Voltage-Controlled Oscillators SiT3807AC-C2-25EH-25.000000
Standard Frequency MEMS VCXO

Standard Frequency MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3807AC-C2-25EH-25.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details