The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It features ultra-low 0.21 ps typical integrated phase jitter, supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control, and includes an integrated LDO for power supply noise rejection. Operating from -40°C to 105°C, it offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AI-1CF331SE48.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |
| Frequency Stability | 10 ppm |