The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz), supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features an integrated LDO with 0.02 ps/mV power supply noise rejection. The device enables frequency programming in 1 Hz steps and digital pulling up to ±3200 ppm with 5 ppt resolution via I2C or SPI. It is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and is RoHS and REACH compliant. The part SiT3521AI-1CF331SB25
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AI-1CF331SB250.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 250 MHz |
| Frequency Stability | 10 ppm |