SiTime Corporation Digitally Controlled Oscillators SiT3521AC-2CF251SU340.000000

Description
1 to 340 MHz I2C/SPI Programmable Oscillator
Request a Quote
Description
1 to 340 MHz I2C/SPI Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package, supporting LVPECL, LVDS, or HCSL outputs. It offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution, featuring 0.21 ps typical integrated phase jitter and integrated LDO for power supply noise rejection. The device operates from -40°C to 105°C and is RoHS and REACH compliant. This part is configured for 2.5 V supply, ±25 ppm frequency stability, I²C mode with A0/A1 pin control, and LVDS signaling.

Datasheet Summary
Powered by GS/AI

The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package, supporting LVPECL, LVDS, or HCSL outputs. It offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution, featuring 0.21 ps typical integrated phase jitter and integrated LDO for power supply noise rejection. The device operates from -40°C to 105°C and is RoHS and REACH compliant. This part is configured for 2.5 V supply, ±25 ppm frequency stability, I²C mode with A0/A1 pin control, and LVDS signaling.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3521AC-2CF251SU340.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3521AC-2CF251SU340.000000
Digitally Controlled Oscillators SiT3521AC-2CF251SU340.000000
1 to 340 MHz I2C/SPI Programmable Oscillator

1 to 340 MHz I2C/SPI Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3521AC-2CF251SU340.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 5.0x3.2
Frequency 340 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1534AD-H6-DCC-000.001G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details