The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with integrated LDO for power supply noise rejection, offering 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz) and operating from -40°C to 105°C. It supports LVPECL, LVDS, or HCSL output standards with programmable swing and LVDS common mode control. The device is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and is RoHS and REACH compliant. The part number SiT3521AC-2CF251GM12
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2CF251GM125.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |