The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports LVPECL, LVDS, or HCSL outputs, offers typically 0.21 ps integrated phase jitter (12 kHz to 20 MHz), and operates from -40°C to 105°C. The device includes an integrated LDO for power supply noise rejection and allows frequency programming in 1 Hz steps or digital pulling with resolution as low as 5 ppt. It is RoHS and REACH compliant, with programmable I2C addresses and software-controlled output enable.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2CF2510S130.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 130 MHz |
| Frequency Stability | 10 ppm |