The SiT3521 is a 1 to 340 MHz I-C/SPI programmable oscillator with ultra-low jitter, designed for telecom, networking, and industrial applications requiring flexible clock generation. It is housed in a 10-lead QFN package measuring 5.0 mm by 3.2 mm, supports LVPECL, LVDS, or HCSL output signaling, and operates across a temperature range of -40°C to 105°C. The device features integrated LDO noise filtering, 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz), and programmable frequency pulling up to ±3200 ppm with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C325-0E10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |