The SiT3521 is a programmable oscillator supporting frequencies from 1 MHz to 340 MHz with I2C or SPI control, offering ±25 ppm frequency stability and extended industrial temperature operation from -40°C to 105°C. It features LVPECL, LVDS, or HCSL outputs, integrated LDO for power supply noise rejection, and typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz). The device is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and is RoHS and REACH compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C225-GE25.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |