The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports any-frequency programming in 1 Hz steps and digital frequency pulling with resolution as low as 5 ppt, offering ±3200 ppm tuning range. The device features 0.21 ps typical integrated phase jitter, an integrated LDO for power supply noise rejection, and operates from -40°C to 105°C with LVPECL, LVDS, or HCSL outputs. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C133-SS10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 20 ppm |