The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm QFN package, offering ultra-low jitter of 0.21 ps typical (12 kHz to 20 MHz) and operating from -40°C to 105°C. It supports LVPECL, LVDS, or HCSL outputs, programmable frequency pulling with up to ±3200 ppm range and 5 ppt resolution, and an integrated LDO for power supply noise rejection. The device is RoHS and REACH compliant, with configurable I2C addresses and software-controlled OE function.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AC-2C125-0E10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 20 ppm |