The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ±10 ppm frequency stability, operating from -40°C to 105°C. It features ultra-low 0.21 ps typical integrated phase jitter, integrated LDO for power supply noise filtering, and supports LVPECL, LVDS, or HCSL output signaling with programmable swing and LVDS common mode voltage control. The device is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm, and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AC-1CF33-SM144.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 144 MHz |
| Frequency Stability | 10 ppm |