The SiT3521 is a 1 to 340 MHz I‑C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports programmable output frequencies in 1 Hz steps, digitally controlled frequency pulling up to ±3200 ppm with 5 ppt resolution, and offers LVPECL, LVDS, or HCSL output formats. The device features 0.21 ps typical integrated phase jitter, an integrated LDO for power supply noise rejection, and operates from −40°C to 105°C. It is RoHS and REACH compliant, with programmable I‑C addresses and software-controlled enable.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521A-C220002 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |