The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS signaling, a 3.3 V supply, and a pull range of ±90 ppm. The device offers frequency stability of ±35 ppm, operates across a temperature range of -40°C to 105°C, and is available in a 5.0 x 3.2 mm package with a center pad. It integrates on-chip regulators to suppress power supply noise and features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The output enable function is supported in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-33NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |