The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring high dynamic performance. It features ±25 ppm frequency stability, operates with a 3.3 V supply, and supports LVDS signaling. The device is available in a 3.2 x 2.5 mm package and offers a pull range of ±25 ppm. It is rated for an extended industrial temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Phase jitter is typified at 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-33NY256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |