The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports frequency stability as low as ±15 ppm. The device delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and operates across temperature ranges from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Output signaling includes LVPECL, LVDS, and HCSL options with programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-33NX256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |