The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part supports LVPECL, LVDS, or HCSL signaling and provides pull range options up to ±3200 ppm. Its DualMEMS® and TurboCompensation® technologies enhance performance under thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-33NU625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |