The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-33NE250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |