The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports frequency stability as low as ±15 ppm, with pull ranges up to ±3200 ppm. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Output signaling includes LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-30NE432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |