The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.0 V supply, and offers a pull range of ±50 ppm. Frequency stability is ±35 ppm, with typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device operates across -40°C to 105°C and is housed in a 3.2 x 2.5 mm package. Integrated on-chip regulators eliminate the need for an external LDO, and it features output enable functionality.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-30NB250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |