The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control in noisy environments. It features a 3.2 x 2.5 mm package, operates over a temperature range of -40°C to 105°C, achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and supports frequency stability as low as ±15 ppm. The device integrates on-chip power regulators to reject supply noise and offers programmable pull ranges up to ±3200 ppm, with LVDS output signaling as selected by the part number suffix.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-28NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |