The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. The device offers frequency stability as low as ±15 ppm, phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, and operates across temperature ranges from -40°C to 105°C. It supports multiple output signaling types including LVPECL, LVDS, and HCSL, and integrates on-chip regulators to eliminate the need for an external LDO. Pull range options include ±25, ±50, ±80, ±100, ±150, ±200, ±400, ±800, ±1600, and ±3200 ppm. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-25NU625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |